ILME UK Ltd. Heavy Duty Insert, Rcpt, 72Pos, 26-14Awg; Product Range Ilme CDDF72

Description
HEAVY DUTY INSERT, RCPT, 72POS, 26-14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:72 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 72POS, 26-14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:72 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 72Pos, 26-14Awg; Product Range Ilme - 33AC2297 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 72Pos, 26-14Awg; Product Range Ilme
33AC2297
Heavy Duty Insert, Rcpt, 72Pos, 26-14Awg; Product Range Ilme 33AC2297
HEAVY DUTY INSERT, RCPT, 72POS, 26-14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:72 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 72POS, 26-14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:72 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 33AC2297
Product Name Heavy Duty Insert, Rcpt, 72Pos, 26-14Awg; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 8659782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M40 x 1.5
View Details