ILME UK Ltd. Heavy Duty Insert, Rcpt, 42Pos, 26-14Awg; Product Range Ilme CDDF42

Description
HEAVY DUTY INSERT, RCPT, 42POS, 26-14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:42 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 42POS, 26-14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:42 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 42Pos, 26-14Awg; Product Range Ilme - 33AC2296 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 42Pos, 26-14Awg; Product Range Ilme
33AC2296
Heavy Duty Insert, Rcpt, 42Pos, 26-14Awg; Product Range Ilme 33AC2296
HEAVY DUTY INSERT, RCPT, 42POS, 26-14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:42 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 42POS, 26-14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:42 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 33AC2296
Product Name Heavy Duty Insert, Rcpt, 42Pos, 26-14Awg; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pressure/Leak Test ORB Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Screw Cap or Plug
View Details
Polyamide Metric Thread Plugs - 7217320 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details