ILME UK Ltd. Heavy Duty Insert, Rcpt, 24Pos, 26-14Awg; Product Range Ilme CDDF24

Description
HEAVY DUTY INSERT, RCPT, 24POS, 26-14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 24POS, 26-14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 24Pos, 26-14Awg; Product Range Ilme - 33AC2295 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 24Pos, 26-14Awg; Product Range Ilme
33AC2295
Heavy Duty Insert, Rcpt, 24Pos, 26-14Awg; Product Range Ilme 33AC2295
HEAVY DUTY INSERT, RCPT, 24POS, 26-14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 24POS, 26-14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts NotRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 33AC2295
Product Name Heavy Duty Insert, Rcpt, 24Pos, 26-14Awg; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2691847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 14.3 mm
View Details