ILME UK Ltd. Heavy Duty Insert, Rcpt, 108Pos, 14Awg; Product Range Ilme CDDF108

Description
HEAVY DUTY INSERT, RCPT, 108POS, 14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:108 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 108POS, 14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:108 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 108Pos, 14Awg; Product Range Ilme - 33AC2294 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 108Pos, 14Awg; Product Range Ilme
33AC2294
Heavy Duty Insert, Rcpt, 108Pos, 14Awg; Product Range Ilme 33AC2294
HEAVY DUTY INSERT, RCPT, 108POS, 14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:108 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 108POS, 14AWG; Product Range:CDD Class Series; Heavy Duty Connector Type:Insert; No. of Contacts:108 Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 33AC2294
Product Name Heavy Duty Insert, Rcpt, 108Pos, 14Awg; Product Range Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
Polyamide PG Thread Plugs - 7215592 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details