ILME UK Ltd. Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Ilme CCMA4.0

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 12AWG; Product Range:CC Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 12AWG; Product Range:CC Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Ilme - 33AC2276 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Ilme
33AC2276
Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Ilme 33AC2276
HEAVY DUTY CONTACT, PIN, CRIMP, 12AWG; Product Range:CC Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 12AWG; Product Range:CC Series; Contact Gender:Pin; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 33AC2276
Product Name Heavy Duty Contact, Pin, Crimp, 12Awg; Product Range Ilme
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-12-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
PG Copper Threaded Electrode -  - Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details