ILME UK Ltd. Heavy Duty Contact, Pin, Crimp, 26-22Awg; Product Range Ilme CCMA0.3

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 26-22AWG; Product Range:CC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 26-22AWG; Product Range:CC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 26-22Awg; Product Range Ilme - 33AC2269 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 26-22Awg; Product Range Ilme
33AC2269
Heavy Duty Contact, Pin, Crimp, 26-22Awg; Product Range Ilme 33AC2269
HEAVY DUTY CONTACT, PIN, CRIMP, 26-22AWG; Product Range:CC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 26-22AWG; Product Range:CC Series; Contact Gender:Pin; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Silver Plated Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 33AC2269
Product Name Heavy Duty Contact, Pin, Crimp, 26-22Awg; Product Range Ilme
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details