ILME UK Ltd. Heavy Duty Contact, Socket, Crimp, 18Awg; Product Range Ilme CCFD1.0

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 18AWG; Product Range:CC Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 18AWG; Product Range:CC Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 18Awg; Product Range Ilme - 33AC2263 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 18Awg; Product Range Ilme
33AC2263
Heavy Duty Contact, Socket, Crimp, 18Awg; Product Range Ilme 33AC2263
HEAVY DUTY CONTACT, SOCKET, CRIMP, 18AWG; Product Range:CC Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 18AWG; Product Range:CC Series; Contact Gender:Socket; Wire Size AWG Max:18AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 33AC2263
Product Name Heavy Duty Contact, Socket, Crimp, 18Awg; Product Range Ilme
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0016-0005-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details