ILME UK Ltd. Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Ilme CCFD0.3

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:CC Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:CC Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Ilme - 33AC2260 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Ilme
33AC2260
Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Ilme 33AC2260
HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:CC Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 22AWG; Product Range:CC Series; Contact Gender:Socket; Wire Size AWG Max:22AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 33AC2260
Product Name Heavy Duty Contact, Socket, Crimp, 22Awg; Product Range Ilme
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2177909-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details