ILME UK Ltd. Heavy Duty Contact, Socket, Crimp, 12Awg; Product Range Ilme CCFA3.0

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 12AWG; Product Range:CC Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 12AWG; Product Range:CC Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 12Awg; Product Range Ilme - 33AC2258 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 12Awg; Product Range Ilme
33AC2258
Heavy Duty Contact, Socket, Crimp, 12Awg; Product Range Ilme 33AC2258
HEAVY DUTY CONTACT, SOCKET, CRIMP, 12AWG; Product Range:CC Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 12AWG; Product Range:CC Series; Contact Gender:Socket; Wire Size AWG Max:12AWG; Contact Termination Type:Crimp; Current Rating:16A; Contact Material:-; Contact Plating:Silver Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 33AC2258
Product Name Heavy Duty Contact, Socket, Crimp, 12Awg; Product Range Ilme
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-20-0344 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details