ILME UK Ltd. Heavy Duty Housing, 2 Lever, Bulkhead; Heavy Duty Connector Type Ilme C7IE24

Description
HEAVY DUTY HOUSING, 2 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 2 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 2 Lever, Bulkhead; Heavy Duty Connector Type Ilme - 33AC2400 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 2 Lever, Bulkhead; Heavy Duty Connector Type Ilme
33AC2400
Heavy Duty Housing, 2 Lever, Bulkhead; Heavy Duty Connector Type Ilme 33AC2400
HEAVY DUTY HOUSING, 2 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; RoHS Compliant: Yes

HEAVY DUTY HOUSING, 2 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC2400
Product Name Heavy Duty Housing, 2 Lever, Bulkhead; Heavy Duty Connector Type Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Bearing Bore / Ring O.D. 1 inch (25.4 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details