ILME UK Ltd. Heavy Duty Housing, 2 Lever, Bulkhead; Heavy Duty Connector Type Ilme C7IE10

Description
HEAVY DUTY HOUSING, 2 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY HOUSING, 2 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Housing, 2 Lever, Bulkhead; Heavy Duty Connector Type Ilme - 33AC2398 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Housing, 2 Lever, Bulkhead; Heavy Duty Connector Type Ilme
33AC2398
Heavy Duty Housing, 2 Lever, Bulkhead; Heavy Duty Connector Type Ilme 33AC2398
HEAVY DUTY HOUSING, 2 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; RoHS Compliant: Yes

HEAVY DUTY HOUSING, 2 LEVER, BULKHEAD; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Metal Body; Locking Type:2 Lever; Rectangular Shell Size:-; For Use With:ILME Connector Inserts; Product Range:E-Xtreme; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 33AC2398
Product Name Heavy Duty Housing, 2 Lever, Bulkhead; Heavy Duty Connector Type Ilme
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 95 mm (3.74 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details