ILME UK Ltd. Cable Gland, Ip68, M32; Thread Size Imperial Ilme ASM32I

Description
CABLE GLAND, IP68, M32; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:14mm; Cable Diameter Max:25mm; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, IP68, M32; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:14mm; Cable Diameter Max:25mm; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Ip68, M32; Thread Size Imperial Ilme - 39T4026 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Ip68, M32; Thread Size Imperial Ilme
39T4026
Cable Gland, Ip68, M32; Thread Size Imperial Ilme 39T4026
CABLE GLAND, IP68, M32; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:14mm; Cable Diameter Max:25mm; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE GLAND, IP68, M32; Thread Size - Imperial:-; Thread Size - Metric:M32; Cable Diameter Min:14mm; Cable Diameter Max:25mm; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 39T4026
Product Name Cable Gland, Ip68, M32; Thread Size Imperial Ilme
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074571 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 1.97 inch (50 mm)
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details