ILME UK Ltd. Cable Gland, Ip68, M25; Thread Size Imperial Ilme ASM25I

Description
CABLE GLAND, IP68, M25; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:9mm; Cable Diameter Max:18mm; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, IP68, M25; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:9mm; Cable Diameter Max:18mm; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Ip68, M25; Thread Size Imperial Ilme - 39T4024 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Ip68, M25; Thread Size Imperial Ilme
39T4024
Cable Gland, Ip68, M25; Thread Size Imperial Ilme 39T4024
CABLE GLAND, IP68, M25; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:9mm; Cable Diameter Max:18mm; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

CABLE GLAND, IP68, M25; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:9mm; Cable Diameter Max:18mm; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 39T4024
Product Name Cable Gland, Ip68, M25; Thread Size Imperial Ilme
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Cable Glands - 2100624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
EMC Brass Cable Glands -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details