ILME UK Ltd. Plug/Receptacle ASM20I

Description
CABLE GLAND, IP68, 5-12.5MM, GREY, PRODUCT RANGE:-, THREAD SIZE - IMPERIAL:-, THREAD SIZE - METRIC:M20, CABLE GLAND MATERIAL:-, GLAND COLOUR:GREY, CABLE DIAMETER MIN:5MM, CABLE DIAMETER MAX:12.5MM, IP / NEMA RATING:IP68 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE GLAND, IP68, 5-12.5MM, GREY, PRODUCT RANGE:-, THREAD SIZE - IMPERIAL:-, THREAD SIZE - METRIC:M20, CABLE GLAND MATERIAL:-, GLAND COLOUR:GREY, CABLE DIAMETER MIN:5MM, CABLE DIAMETER MAX:12.5MM, IP / NEMA RATING:IP68 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 38338481 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
38338481
Plug/Receptacle 38338481
CABLE GLAND, IP68, 5-12.5MM, GREY, PRODUCT RANGE:-, THREAD SIZE - IMPERIAL:-, THREAD SIZE - METRIC:M20, CABLE GLAND MATERIAL:-, GLAND COLOUR:GREY, CABLE DIAMETER MIN:5MM, CABLE DIAMETER MAX:12.5MM, IP / NEMA RATING:IP68 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CABLE GLAND, IP68, 5-12.5MM, GREY, PRODUCT RANGE:-, THREAD SIZE - IMPERIAL:-, THREAD SIZE - METRIC:M20, CABLE GLAND MATERIAL:-, GLAND COLOUR:GREY, CABLE DIAMETER MIN:5MM, CABLE DIAMETER MAX:12.5MM, IP / NEMA RATING:IP68 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 38338481
Product Name Plug/Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male Right Angle Press Fit Connector - 80319R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details