ILME UK Ltd. Cable Gland, Ip68, 5-12.5Mm, Grey; Product Range Ilme ASM20I

Description
CABLE GLAND, IP68, 5-12.5MM, GREY; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:-; Gland Colour:Grey; Cable Diameter Min:5mm; Cable Diameter Max:12.5mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, IP68, 5-12.5MM, GREY; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:-; Gland Colour:Grey; Cable Diameter Min:5mm; Cable Diameter Max:12.5mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Ip68, 5-12.5Mm, Grey; Product Range Ilme - 39T4023 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Ip68, 5-12.5Mm, Grey; Product Range Ilme
39T4023
Cable Gland, Ip68, 5-12.5Mm, Grey; Product Range Ilme 39T4023
CABLE GLAND, IP68, 5-12.5MM, GREY; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:-; Gland Colour:Grey; Cable Diameter Min:5mm; Cable Diameter Max:12.5mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

CABLE GLAND, IP68, 5-12.5MM, GREY; Product Range:-; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Gland Material:-; Gland Colour:Grey; Cable Diameter Min:5mm; Cable Diameter Max:12.5mm; IP / NEMA Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 39T4023
Product Name Cable Gland, Ip68, 5-12.5Mm, Grey; Product Range Ilme
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG603010R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Standard Straight-Through Cable Gland - 4221725 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.9843 inch (25 mm)
View Details
TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details