ILLUMRA RF Receiver, Transmitter, and Transceiver Finished Units E9T-OSH

Description
SENSOR CONTROL RELAY SWITCH LED
Datasheet
Description
SENSOR CONTROL RELAY SWITCH LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - E9T-OSH - ODG (Origin Data Global)
Shenzhen, China
RF Receiver, Transmitter, and Transceiver Finished Units
E9T-OSH
RF Receiver, Transmitter, and Transceiver Finished Units E9T-OSH
SENSOR CONTROL RELAY SWITCH LED

SENSOR CONTROL RELAY SWITCH LED

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number E9T-OSH
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Transmitter; Transceiver; Indoor Lighting Controller
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS020080 - KBMPS020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4763-A20-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
RF Transceiver ICs - 4823-NRF52811-QFAA-B-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details