Illuminar Lighting LLC Lighting Control ILUM-CTRL-TC+

Description
Lighting Control Panel (Stand Alone) 5VDC
Description
Lighting Control Panel (Stand Alone) 5VDC

Suppliers

Company
Product
Description
Supplier Links
Lighting Control - ILUM-CTRL-TC+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Lighting Control
ILUM-CTRL-TC+
Lighting Control ILUM-CTRL-TC+
Lighting Control Panel (Stand Alone) 5VDC

Lighting Control Panel (Stand Alone) 5VDC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Lighting Controls
Product Number ILUM-CTRL-TC+
Product Name Lighting Control
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - LED RGB COLOR CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Photo Control - PCR13 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details