OPTO DIODE CORPORATION, AN ITW COMPANY
SXUV300C -- PHOTODIODES
Opto Diode Corporation, an ITW Company
Photodiodes
SXUV300C
Description
PHOTODIODE 331MM
Description
PHOTODIODE 331MM
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
SXUV300C |
|
Product Name
|
Photodiodes |
|
Sensor Technology
|
Optical Linear Encoder
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Sensor Technology
Optical Triangulation Position Sensor
Measurement Range
7.87 inch (200 mm)
Operating Temperature
-31 to 140 F (-35 to 60 C)
View Details