Name: SV100 2 Quart Pressure Feed outfit
Part Number: 98-3162
Gun: SV100 HVLP Pressure
Feed Pump: No pump
Tank: 2 Quart Cup
Number of Colors: 1
Market: Painter-Decorator-Co
| Carlisle | |
|---|---|
| Product Category | Fluid Dispensing Equipment |
| Product Number | SV100 2 Quart Pressure Feed outfit |
| Product Name | Remote Cup Outfit |
| Dispensing Equipment Type | Dispense Only |