Win Source Part Number: 1240310-SSP-LX6144A2
Category: Optoelectronics>LED Lighting - Color
Series: LuxLED™
Color: Green
Package: Tube
Height - Seated (Max): 0.299" (7.60mm)
Standard Package: 20
Mounting: SMD (SMT)
Current - Max: 120mA
Viewing Angle: 10°
Voltage - Forward (Vf) (Typ): 3.4V
Current - Test: 120mA
Wavelength: 525nm (Typ)
Lumens/Watt @ Current - Test: 7 lm/W
Temperature - Test: 25°C
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SMD
Dimension: 0.441" L x 0.614" W (11.20mm x 15.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 441-1089
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | SSP-LX6144A2UPC |
| Product Name | Optoelectronics - LED Lighting - Color |