Win Source Part Number: 1241642-SSP-CS832UP1
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Type: LED Module
Color: Green
Standard Package: 25
Configuration: Linear Light Strip
Viewing Angle: 50°
Voltage - Forward (Vf) (Typ): 12V
Height: 10.00mm
Lens Type: Flat
Wavelength: 525nm
Temperature - Test: 25°C
Dimension: 83.00mm L
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSP-CS832
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SSP-CS832UP12 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |