ITW Electronic Component Solutions - Lumex Led Bulb, White, 10.9Mm; Lamp Base Type Lumex SSP-3MB9912G

Description
LED BULB, WHITE, 10.9MM; Lamp Base Type:-; LED Color:White; Bulb Size:10.9mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:13100mcd; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Beam Angle:30° RoHS Compliant: No
Description
LED BULB, WHITE, 10.9MM; Lamp Base Type:-; LED Color:White; Bulb Size:10.9mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:13100mcd; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Beam Angle:30° RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, White, 10.9Mm; Lamp Base Type Lumex - 09J9404 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, White, 10.9Mm; Lamp Base Type Lumex
09J9404
Led Bulb, White, 10.9Mm; Lamp Base Type Lumex 09J9404
LED BULB, WHITE, 10.9MM; Lamp Base Type:-; LED Color:White; Bulb Size:10.9mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:13100mcd; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Beam Angle:30° RoHS Compliant: No

LED BULB, WHITE, 10.9MM; Lamp Base Type:-; LED Color:White; Bulb Size:10.9mm; Power Rating:-; Wavelength Typ:-; Luminous Intensity:13100mcd; Average Bulb Life:-; Supply Voltage:-; Current Rating:-; Product Range:-; Beam Angle:30° RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 09J9404
Product Name Led Bulb, White, 10.9Mm; Lamp Base Type Lumex
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Panel Mount Indicators - 1232432 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details
22 mm LED Metal Pilot Light - 2PLB8LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers