ITW Electronic Component Solutions - Lumex Led Bulb, Mini Wedge, Blue, 105Mw; Lamp Base Type Lumex SSP-01TWB7UWB12

Description
LED BULB, MINI WEDGE, BLUE, 105mW; Lamp Base Type:Miniature Wedge; LED Color:Blue; Bulb Size:10mm; Power Rating:105mW; Wavelength Typ:470nm; Luminous Intensity:7000mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:20mA RoHS Compliant: Yes
Datasheet
Description
LED BULB, MINI WEDGE, BLUE, 105mW; Lamp Base Type:Miniature Wedge; LED Color:Blue; Bulb Size:10mm; Power Rating:105mW; Wavelength Typ:470nm; Luminous Intensity:7000mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:20mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Bulb, Mini Wedge, Blue, 105Mw; Lamp Base Type Lumex - 09J9354 - Newark, An Avnet Company
Chicago, IL, United States
Led Bulb, Mini Wedge, Blue, 105Mw; Lamp Base Type Lumex
09J9354
Led Bulb, Mini Wedge, Blue, 105Mw; Lamp Base Type Lumex 09J9354
LED BULB, MINI WEDGE, BLUE, 105mW; Lamp Base Type:Miniature Wedge; LED Color:Blue; Bulb Size:10mm; Power Rating:105mW; Wavelength Typ:470nm; Luminous Intensity:7000mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:20mA RoHS Compliant: Yes

LED BULB, MINI WEDGE, BLUE, 105mW; Lamp Base Type:Miniature Wedge; LED Color:Blue; Bulb Size:10mm; Power Rating:105mW; Wavelength Typ:470nm; Luminous Intensity:7000mcd; Average Bulb Life:-; Supply Voltage:12V; Current Rating:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 09J9354
Product Name Led Bulb, Mini Wedge, Blue, 105Mw; Lamp Base Type Lumex
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-048-240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details