ITW Electronic Component Solutions - Lumex Optoelectronics - LED Lighting - Color SSL-LX100T123UPGC

Description
Win Source Part Number: 1240305-SSL-LX100T12 3UPGC Category: Optoelectronics>LED Lighting - Color Series: TitanBrite™ Color: Green Package: Bulk Standard Package: 100 Current - Max: 350mA Viewing Angle: 25° Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 350mA Wavelength: 525nm (Typ) Lumens/Watt @ Current - Test: 45 lm/W Temperature - Test: 25°C Mounting Type: Through Hole Package / Case: Radial Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2058 Product Status: Obsolete Luminous Flux @ Current/Temperature: 55lm (45lm ~ 65lm)
Request a Quote Datasheet
Description
Win Source Part Number: 1240305-SSL-LX100T12 3UPGC Category: Optoelectronics>LED Lighting - Color Series: TitanBrite™ Color: Green Package: Bulk Standard Package: 100 Current - Max: 350mA Viewing Angle: 25° Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 350mA Wavelength: 525nm (Typ) Lumens/Watt @ Current - Test: 45 lm/W Temperature - Test: 25°C Mounting Type: Through Hole Package / Case: Radial Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2058 Product Status: Obsolete Luminous Flux @ Current/Temperature: 55lm (45lm ~ 65lm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Lighting - Color - SSL-LX100T123UPGC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - Color
SSL-LX100T123UPGC
Optoelectronics - LED Lighting - Color SSL-LX100T123UPGC
Win Source Part Number: 1240305-SSL-LX100T12 3UPGC Category: Optoelectronics>LED Lighting - Color Series: TitanBrite™ Color: Green Package: Bulk Standard Package: 100 Current - Max: 350mA Viewing Angle: 25° Voltage - Forward (Vf) (Typ): 3.5V Current - Test: 350mA Wavelength: 525nm (Typ) Lumens/Watt @ Current - Test: 45 lm/W Temperature - Test: 25°C Mounting Type: Through Hole Package / Case: Radial Dimension: 0.394" Dia (10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2058 Product Status: Obsolete Luminous Flux @ Current/Temperature: 55lm (45lm ~ 65lm)

Win Source Part Number: 1240305-SSL-LX100T123UPGC
Category: Optoelectronics>LED Lighting - Color
Series: TitanBrite™
Color: Green
Package: Bulk
Standard Package: 100
Current - Max: 350mA
Viewing Angle: 25°
Voltage - Forward (Vf) (Typ): 3.5V
Current - Test: 350mA
Wavelength: 525nm (Typ)
Lumens/Watt @ Current - Test: 45 lm/W
Temperature - Test: 25°C
Mounting Type: Through Hole
Package / Case: Radial
Dimension: 0.394" Dia (10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2058
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 55lm (45lm ~ 65lm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number SSL-LX100T123UPGC
Product Name Optoelectronics - LED Lighting - Color
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details