ITW Electronic Component Solutions - Lumex Optoelectronics - Panel Indicators, Pilot Lights SSI-RM3091USBD-150

Description
Win Source Part Number: 1237874-SSI-RM3091US BD-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 3.5V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.20" (5.08mm) Viewing Angle: 60° Lens Color: Blue Lens Transparency: Diffused Millicandela Rating: 60mcd Wavelength - Peak: 470nm Lamp Color: Blue Current: 30mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1683,67-1683R,SSI RM3091USBD150 Base Product Number: SSI-RM3091
Request a Quote Datasheet
Description
Win Source Part Number: 1237874-SSI-RM3091US BD-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 3.5V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.20" (5.08mm) Viewing Angle: 60° Lens Color: Blue Lens Transparency: Diffused Millicandela Rating: 60mcd Wavelength - Peak: 470nm Lamp Color: Blue Current: 30mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1683,67-1683R,SSI RM3091USBD150 Base Product Number: SSI-RM3091
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - SSI-RM3091USBD-150 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-RM3091USBD-150
Optoelectronics - Panel Indicators, Pilot Lights SSI-RM3091USBD-150
Win Source Part Number: 1237874-SSI-RM3091US BD-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 3.5V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.20" (5.08mm) Viewing Angle: 60° Lens Color: Blue Lens Transparency: Diffused Millicandela Rating: 60mcd Wavelength - Peak: 470nm Lamp Color: Blue Current: 30mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1683,67-1683R,SSI RM3091USBD150 Base Product Number: SSI-RM3091

Win Source Part Number: 1237874-SSI-RM3091USBD-150
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Termination Style: Wire Leads - 6" (152.40mm)
Package: Bulk
Voltage: 3.5V
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.20" (5.08mm)
Viewing Angle: 60°
Lens Color: Blue
Lens Transparency: Diffused
Millicandela Rating: 60mcd
Wavelength - Peak: 470nm
Lamp Color: Blue
Current: 30mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1683,67-1683R,SSIRM3091USBD150
Base Product Number: SSI-RM3091

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number SSI-RM3091USBD-150
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Panel Mount Indicators - 1301096 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details