ITW Electronic Component Solutions - Lumex Optoelectronics - Panel Indicators, Pilot Lights SSI-RM3091SRD-150

Description
Win Source Part Number: 1237835-SSI-RM3091SR D-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 1.7V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.20" (5.08mm) Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 60mcd Wavelength - Peak: 660nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSIRM3091SRD150,67-1 677,67-1677R Base Product Number: SSI-RM3091
Request a Quote Datasheet
Description
Win Source Part Number: 1237835-SSI-RM3091SR D-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 1.7V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.20" (5.08mm) Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 60mcd Wavelength - Peak: 660nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSIRM3091SRD150,67-1 677,67-1677R Base Product Number: SSI-RM3091
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - SSI-RM3091SRD-150 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-RM3091SRD-150
Optoelectronics - Panel Indicators, Pilot Lights SSI-RM3091SRD-150
Win Source Part Number: 1237835-SSI-RM3091SR D-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 1.7V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.20" (5.08mm) Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 60mcd Wavelength - Peak: 660nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSIRM3091SRD150,67-1 677,67-1677R Base Product Number: SSI-RM3091

Win Source Part Number: 1237835-SSI-RM3091SRD-150
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Termination Style: Wire Leads - 6" (152.40mm)
Package: Bulk
Voltage: 1.7V
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.20" (5.08mm)
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 60mcd
Wavelength - Peak: 660nm
Lamp Color: Red
Current: 30mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSIRM3091SRD150,67-1677,67-1677R
Base Product Number: SSI-RM3091

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number SSI-RM3091SRD-150
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Incandescent Light Bulbs - 104648 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.84 mm (0.2299 inch)
View Details
Metal indicator elements with different illumination surfaces - MSM II AI - SCHURTER Inc
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Rated Voltage 5 to 24 volts
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details