ITW Electronic Component Solutions - Lumex Optoelectronics - Panel Indicators, Pilot Lights SSI-RM3091IGW-150

Description
Win Source Part Number: 1237872-SSI-RM3091IG W-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2.2V Green, 2V Red Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.20" (5.08mm) Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 20mcd Green, 30mcd Red Wavelength - Peak: 565nm Green, 635nm Red Lamp Color: Green, Red Current: 20mA Green, 20mA Red Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSI-RM3091
Request a Quote Datasheet
Description
Win Source Part Number: 1237872-SSI-RM3091IG W-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2.2V Green, 2V Red Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.20" (5.08mm) Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 20mcd Green, 30mcd Red Wavelength - Peak: 565nm Green, 635nm Red Lamp Color: Green, Red Current: 20mA Green, 20mA Red Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSI-RM3091
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - SSI-RM3091IGW-150 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-RM3091IGW-150
Optoelectronics - Panel Indicators, Pilot Lights SSI-RM3091IGW-150
Win Source Part Number: 1237872-SSI-RM3091IG W-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2.2V Green, 2V Red Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.20" (5.08mm) Viewing Angle: 60° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 20mcd Green, 30mcd Red Wavelength - Peak: 565nm Green, 635nm Red Lamp Color: Green, Red Current: 20mA Green, 20mA Red Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSI-RM3091

Win Source Part Number: 1237872-SSI-RM3091IGW-150
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Termination Style: Wire Leads - 6" (152.40mm)
Package: Bulk
Voltage: 2.2V Green, 2V Red
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.20" (5.08mm)
Viewing Angle: 60°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 20mcd Green, 30mcd Red
Wavelength - Peak: 565nm Green, 635nm Red
Lamp Color: Green, Red
Current: 20mA Green, 20mA Red
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSI-RM3091

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number SSI-RM3091IGW-150
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Male Pipe
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL8LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details