ITW Electronic Component Solutions - Lumex Optoelectronics - Panel Indicators, Pilot Lights SSI-LXW06DNS-G

Description
Win Source Part Number: 1237784-SSI-LXW06DNS -G Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: QuasarBrite Type: LED Termination Style: Solder Lug Package: Tray Ingress Protection: IP67 Voltage: 6V Standard Package: 50 Ratings: DC Lamp Color: Green Current: 20mA Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2262 Base Product Number: SSI-LXW06
Request a Quote Datasheet
Description
Win Source Part Number: 1237784-SSI-LXW06DNS -G Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: QuasarBrite Type: LED Termination Style: Solder Lug Package: Tray Ingress Protection: IP67 Voltage: 6V Standard Package: 50 Ratings: DC Lamp Color: Green Current: 20mA Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2262 Base Product Number: SSI-LXW06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - SSI-LXW06DNS-G - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-LXW06DNS-G
Optoelectronics - Panel Indicators, Pilot Lights SSI-LXW06DNS-G
Win Source Part Number: 1237784-SSI-LXW06DNS -G Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: QuasarBrite Type: LED Termination Style: Solder Lug Package: Tray Ingress Protection: IP67 Voltage: 6V Standard Package: 50 Ratings: DC Lamp Color: Green Current: 20mA Lens Style: Round with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-2262 Base Product Number: SSI-LXW06

Win Source Part Number: 1237784-SSI-LXW06DNS-G
Category: Optoelectronics>Panel Indicators, Pilot Lights
Series: QuasarBrite
Type: LED
Termination Style: Solder Lug
Package: Tray
Ingress Protection: IP67
Voltage: 6V
Standard Package: 50
Ratings: DC
Lamp Color: Green
Current: 20mA
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2262
Base Product Number: SSI-LXW06

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number SSI-LXW06DNS-G
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-392-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Incandescent Light Bulbs - 106341 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details