ITW Electronic Component Solutions - Lumex Optoelectronics - Panel Indicators, Pilot Lights SSI-LXR5020SID-150

Description
Win Source Part Number: 1237823-SSI-LXR5020S ID-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2V Standard Package: 500 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.32" (8.13mm) Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 700mcd Wavelength - Peak: 636nm Lamp Color: Red Current: 20mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSI-LXR5020
Request a Quote Datasheet
Description
Win Source Part Number: 1237823-SSI-LXR5020S ID-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2V Standard Package: 500 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.32" (8.13mm) Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 700mcd Wavelength - Peak: 636nm Lamp Color: Red Current: 20mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSI-LXR5020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - SSI-LXR5020SID-150 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-LXR5020SID-150
Optoelectronics - Panel Indicators, Pilot Lights SSI-LXR5020SID-150
Win Source Part Number: 1237823-SSI-LXR5020S ID-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2V Standard Package: 500 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.32" (8.13mm) Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 700mcd Wavelength - Peak: 636nm Lamp Color: Red Current: 20mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 68 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSI-LXR5020

Win Source Part Number: 1237823-SSI-LXR5020SID-150
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Termination Style: Wire Leads - 6" (152.40mm)
Package: Bulk
Voltage: 2V
Standard Package: 500
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.32" (8.13mm)
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 700mcd
Wavelength - Peak: 636nm
Lamp Color: Red
Current: 20mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSI-LXR5020

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number SSI-LXR5020SID-150
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.7-ND - DigiKey
Specs
LED Color Yellow; Yellow (x 2)
View Details
2 suppliers