ITW Electronic Component Solutions - Lumex Optoelectronics - Panel Indicators, Pilot Lights SSI-LXR4815SYD150B

Description
Win Source Part Number: 1237802-SSI-LXR4815S YD150B Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2.1V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.32" (8.13mm) Viewing Angle: 60° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 200mcd Wavelength - Peak: 590nm Lamp Color: Yellow Current: 20mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSI-LXR4815
Request a Quote Datasheet
Description
Win Source Part Number: 1237802-SSI-LXR4815S YD150B Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2.1V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.32" (8.13mm) Viewing Angle: 60° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 200mcd Wavelength - Peak: 590nm Lamp Color: Yellow Current: 20mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSI-LXR4815
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - SSI-LXR4815SYD150B - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-LXR4815SYD150B
Optoelectronics - Panel Indicators, Pilot Lights SSI-LXR4815SYD150B
Win Source Part Number: 1237802-SSI-LXR4815S YD150B Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2.1V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.32" (8.13mm) Viewing Angle: 60° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 200mcd Wavelength - Peak: 590nm Lamp Color: Yellow Current: 20mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSI-LXR4815

Win Source Part Number: 1237802-SSI-LXR4815SYD150B
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Termination Style: Wire Leads - 6" (152.40mm)
Package: Bulk
Voltage: 2.1V
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.32" (8.13mm)
Viewing Angle: 60°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 200mcd
Wavelength - Peak: 590nm
Lamp Color: Yellow
Current: 20mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSI-LXR4815

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number SSI-LXR4815SYD150B
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4267-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Global Series, LED, lens, blue - K859500815-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details