ITW Electronic Component Solutions - Lumex Panel Indicators, Pilot Lights SSI-LXR3816SID-150

Description
"LED Panel Indicator Red Diffused 60° 2V 20mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet
Description
"LED Panel Indicator Red Diffused 60° 2V 20mA Wire Leads - 6"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - SSI-LXR3816SID-150-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
SSI-LXR3816SID-150-ND
Panel Indicators, Pilot Lights SSI-LXR3816SID-150-ND
"LED Panel Indicator Red Diffused 60° 2V 20mA Wire Leads - 6"" (152.40mm)"

"LED Panel Indicator Red Diffused 60° 2V 20mA Wire Leads - 6"" (152.40mm)"

Buy Now Datasheet
Optoelectronics - Panel Indicators, Pilot Lights - SSI-LXR3816SID-150 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-LXR3816SID-150
Optoelectronics - Panel Indicators, Pilot Lights SSI-LXR3816SID-150
Win Source Part Number: 1237820-SSI-LXR3816S ID-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.32" (8.13mm) Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 700mcd Wavelength - Peak: 636nm Lamp Color: Red Current: 20mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSI-LXR3816

Win Source Part Number: 1237820-SSI-LXR3816SID-150
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Termination Style: Wire Leads - 6" (152.40mm)
Package: Bulk
Voltage: 2V
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.32" (8.13mm)
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 700mcd
Wavelength - Peak: 636nm
Lamp Color: Red
Current: 20mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSI-LXR3816

Buy Now Datasheet
Indicator,Pnl-Mnt;LED;Red;700mcd;0.394In.;T-5mm;2V;Wire Lead;30mA;-40degC - 70127269 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Red;700mcd;0.394In.;T-5mm;2V;Wire Lead;30mA;-40degC
70127269
Indicator,Pnl-Mnt;LED;Red;700mcd;0.394In.;T-5mm;2V;Wire Lead;30mA;-40degC 70127269
LED Indicator, Red Color, Panel Mounting Type, 636 nm Peak Wavelength Chrome housing material Red diffused epoxy lens finish material.

LED Indicator, Red Color, Panel Mounting Type, 636 nm Peak Wavelength

  • Chrome housing material
    Red diffused epoxy lens finish material.
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number SSI-LXR3816SID-150-ND SSI-LXR3816SID-150 70127269
Product Name Panel Indicators, Pilot Lights Optoelectronics - Panel Indicators, Pilot Lights Indicator,Pnl-Mnt;LED;Red;700mcd;0.394In.;T-5mm;2V;Wire Lead;30mA;-40degC
Lamp Type LED Lamps LED Lamps
LED Color Red Red
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Panel
View Details