ITW Electronic Component Solutions - Lumex Panel Indicators, Pilot Lights SSI-LXR3612YD

Description
LED Panel Indicator Yellow Diffused 60° 2.1V 30mA
Request a Quote Datasheet
Description
LED Panel Indicator Yellow Diffused 60° 2.1V 30mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 67-1153-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
67-1153-ND
Panel Indicators, Pilot Lights 67-1153-ND
LED Panel Indicator Yellow Diffused 60° 2.1V 30mA

LED Panel Indicator Yellow Diffused 60° 2.1V 30mA

Buy Now Datasheet
Optoelectronics - Panel Indicators, Pilot Lights - SSI-LXR3612YD - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-LXR3612YD
Optoelectronics - Panel Indicators, Pilot Lights SSI-LXR3612YD
Win Source Part Number: 1237796-SSI-LXR3612Y D Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 2.1V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.24" (6.10mm) Viewing Angle: 60° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 30mcd Wavelength - Peak: 585nm Lamp Color: Yellow Current: 30mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: LU10017,SSILXR3612YD ,67-1153R,67-1153 Base Product Number: SSI-LXR3612

Win Source Part Number: 1237796-SSI-LXR3612YD
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Package: Bulk
Voltage: 2.1V
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.24" (6.10mm)
Viewing Angle: 60°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Wavelength - Peak: 585nm
Lamp Color: Yellow
Current: 30mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: LU10017,SSILXR3612YD,67-1153R,67-1153
Base Product Number: SSI-LXR3612

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 67-1153-ND SSI-LXR3612YD
Product Name Panel Indicators, Pilot Lights Optoelectronics - Panel Indicators, Pilot Lights
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104783 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Red
Rated Average Light 25000 hours
View Details
R program - RML - Illuminated signal - RMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details