ITW Electronic Component Solutions - Lumex Panel Indicators, Pilot Lights SSI-LXR1612GD

Description
LED Panel Indicator Green Diffused 60° 2.2V 25mA
Request a Quote Datasheet
Description
LED Panel Indicator Green Diffused 60° 2.2V 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 67-1148-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
67-1148-ND
Panel Indicators, Pilot Lights 67-1148-ND
LED Panel Indicator Green Diffused 60° 2.2V 25mA

LED Panel Indicator Green Diffused 60° 2.2V 25mA

Buy Now Datasheet
Optoelectronics - Panel Indicators, Pilot Lights - SSI-LXR1612GD - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-LXR1612GD
Optoelectronics - Panel Indicators, Pilot Lights SSI-LXR1612GD
Win Source Part Number: 1237849-SSI-LXR1612G D Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 2.2V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.24" (6.10mm) Viewing Angle: 60° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 30mcd Wavelength - Peak: 565nm Lamp Color: Green Current: 25mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1148R,LU10005,SSI LXR1612GD,67-1148 Base Product Number: SSI-LXR1612

Win Source Part Number: 1237849-SSI-LXR1612GD
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Package: Bulk
Voltage: 2.2V
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.24" (6.10mm)
Viewing Angle: 60°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 30mcd
Wavelength - Peak: 565nm
Lamp Color: Green
Current: 25mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1148R,LU10005,SSILXR1612GD,67-1148
Base Product Number: SSI-LXR1612

Buy Now Datasheet
Indicator,Pnl-Mnt;LED;Green;30mcd;T-1;60deg;Chrome;105mW;1.362In;150mA;-40degC;8 - 70127664 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;LED;Green;30mcd;T-1;60deg;Chrome;105mW;1.362In;150mA;-40degC;8
70127664
Indicator,Pnl-Mnt;LED;Green;30mcd;T-1;60deg;Chrome;105mW;1.362In;150mA;-40degC;8 70127664
Green LED Indicator, 25 mA (Max.) Current Rating, 105 mW (Max.) Power Rating Panel mounted Green LED indicator with panel mounting.

Green LED Indicator, 25 mA (Max.) Current Rating, 105 mW (Max.) Power Rating

  • Panel mounted
    Green LED indicator with panel mounting.
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 67-1148-ND SSI-LXR1612GD 70127664
Product Name Panel Indicators, Pilot Lights Optoelectronics - Panel Indicators, Pilot Lights Indicator,Pnl-Mnt;LED;Green;30mcd;T-1;60deg;Chrome;105mW;1.362In;150mA;-40degC;8
Lamp Type LED Lamps LED Lamps
LED Color Green Green
Rated Voltage 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4264-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type T-Mount
View Details