ITW Electronic Component Solutions - Lumex Optoelectronics - Panel Indicators, Pilot Lights SSI-LXMP059YD

Description
Win Source Part Number: 1237794-SSI-LXMP059Y D Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 2.1V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.26" x 0.18" (6.60mm x 4.57mm) Viewing Angle: 110° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Wavelength - Peak: 585nm Lamp Color: Yellow Current: 30mA Panel Cutout Shape: Rectangle Lens Style: Rectangle with Flat Top Lens Size: 4.20mm x 1.83mm ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1181,LU10087,67-1 181R,SSILXMP059YD Base Product Number: SSI-LXMP059
Request a Quote Datasheet
Description
Win Source Part Number: 1237794-SSI-LXMP059Y D Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 2.1V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.26" x 0.18" (6.60mm x 4.57mm) Viewing Angle: 110° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Wavelength - Peak: 585nm Lamp Color: Yellow Current: 30mA Panel Cutout Shape: Rectangle Lens Style: Rectangle with Flat Top Lens Size: 4.20mm x 1.83mm ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1181,LU10087,67-1 181R,SSILXMP059YD Base Product Number: SSI-LXMP059
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - SSI-LXMP059YD - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-LXMP059YD
Optoelectronics - Panel Indicators, Pilot Lights SSI-LXMP059YD
Win Source Part Number: 1237794-SSI-LXMP059Y D Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 2.1V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.26" x 0.18" (6.60mm x 4.57mm) Viewing Angle: 110° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 10mcd Wavelength - Peak: 585nm Lamp Color: Yellow Current: 30mA Panel Cutout Shape: Rectangle Lens Style: Rectangle with Flat Top Lens Size: 4.20mm x 1.83mm ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1181,LU10087,67-1 181R,SSILXMP059YD Base Product Number: SSI-LXMP059

Win Source Part Number: 1237794-SSI-LXMP059YD
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Package: Bulk
Voltage: 2.1V
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.26" x 0.18" (6.60mm x 4.57mm)
Viewing Angle: 110°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 10mcd
Wavelength - Peak: 585nm
Lamp Color: Yellow
Current: 30mA
Panel Cutout Shape: Rectangle
Lens Style: Rectangle with Flat Top
Lens Size: 4.20mm x 1.83mm
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1181,LU10087,67-1181R,SSILXMP059YD
Base Product Number: SSI-LXMP059

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number SSI-LXMP059YD
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
22mm Illuminated Flush Push Button - 2ALF6LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details