ITW Electronic Component Solutions - Lumex Optoelectronics - Panel Indicators, Pilot Lights SSI-LXMP059SRD

Description
Win Source Part Number: 1237834-SSI-LXMP059S RD Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 1.7V Standard Package: 500 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.26" x 0.18" (6.60mm x 4.57mm) Viewing Angle: 110° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 25mcd Wavelength - Peak: 660nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Rectangle Lens Style: Rectangle with Flat Top Lens Size: 4.20mm x 1.83mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1182R,67-1182,LU1 008B1 Base Product Number: SSI-LXMP059
Request a Quote Datasheet
Description
Win Source Part Number: 1237834-SSI-LXMP059S RD Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 1.7V Standard Package: 500 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.26" x 0.18" (6.60mm x 4.57mm) Viewing Angle: 110° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 25mcd Wavelength - Peak: 660nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Rectangle Lens Style: Rectangle with Flat Top Lens Size: 4.20mm x 1.83mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1182R,67-1182,LU1 008B1 Base Product Number: SSI-LXMP059
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - SSI-LXMP059SRD - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-LXMP059SRD
Optoelectronics - Panel Indicators, Pilot Lights SSI-LXMP059SRD
Win Source Part Number: 1237834-SSI-LXMP059S RD Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 1.7V Standard Package: 500 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.26" x 0.18" (6.60mm x 4.57mm) Viewing Angle: 110° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 25mcd Wavelength - Peak: 660nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Rectangle Lens Style: Rectangle with Flat Top Lens Size: 4.20mm x 1.83mm ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1182R,67-1182,LU1 008B1 Base Product Number: SSI-LXMP059

Win Source Part Number: 1237834-SSI-LXMP059SRD
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Package: Bulk
Voltage: 1.7V
Standard Package: 500
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.26" x 0.18" (6.60mm x 4.57mm)
Viewing Angle: 110°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 25mcd
Wavelength - Peak: 660nm
Lamp Color: Red
Current: 30mA
Panel Cutout Shape: Rectangle
Lens Style: Rectangle with Flat Top
Lens Size: 4.20mm x 1.83mm
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1182R,67-1182,LU1008B1
Base Product Number: SSI-LXMP059

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number SSI-LXMP059SRD
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type 1/2-Inch NPT Pipe
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL3LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details