ITW Electronic Component Solutions - Lumex Optoelectronics - Panel Indicators, Pilot Lights SSI-LXH9SID-150

Description
Win Source Part Number: 1237836-SSI-LXH9SID- 150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2V Standard Package: 100 Ratings: DC Panel Cutout Dimensions: 0.33" (8.26mm) Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 100mcd Wavelength - Peak: 636nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q1126410 Base Product Number: SSI-LXH9
Request a Quote Datasheet
Description
Win Source Part Number: 1237836-SSI-LXH9SID- 150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2V Standard Package: 100 Ratings: DC Panel Cutout Dimensions: 0.33" (8.26mm) Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 100mcd Wavelength - Peak: 636nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q1126410 Base Product Number: SSI-LXH9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - SSI-LXH9SID-150 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-LXH9SID-150
Optoelectronics - Panel Indicators, Pilot Lights SSI-LXH9SID-150
Win Source Part Number: 1237836-SSI-LXH9SID- 150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2V Standard Package: 100 Ratings: DC Panel Cutout Dimensions: 0.33" (8.26mm) Viewing Angle: 60° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 100mcd Wavelength - Peak: 636nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Round Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: Q1126410 Base Product Number: SSI-LXH9

Win Source Part Number: 1237836-SSI-LXH9SID-150
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Termination Style: Wire Leads - 6" (152.40mm)
Package: Bulk
Voltage: 2V
Standard Package: 100
Ratings: DC
Panel Cutout Dimensions: 0.33" (8.26mm)
Viewing Angle: 60°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 100mcd
Wavelength - Peak: 636nm
Lamp Color: Red
Current: 30mA
Panel Cutout Shape: Round
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: Q1126410
Base Product Number: SSI-LXH9

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number SSI-LXH9SID-150
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Mount Indicators - 1246420 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Orange; Orange
Terminal Type Solder Terminals; Faston, solder lug
View Details
Panel Indicators, Pilot Lights - 486-3-148-342-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details