ITW Electronic Component Solutions - Lumex Optoelectronics - Panel Indicators, Pilot Lights SSI-LXH55SRD

Description
Win Source Part Number: 1237832-SSI-LXH55SRD Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 1.7V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.35" x 0.35" (8.89mm x 8.89mm) Viewing Angle: 80° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 20mcd Wavelength - Peak: 660nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Square Lens Style: Square with Flat Top Lens Size: 4.40mm ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1178R,67-1178,LU1 007B1 Base Product Number: SSI-LXH55
Request a Quote Datasheet
Description
Win Source Part Number: 1237832-SSI-LXH55SRD Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 1.7V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.35" x 0.35" (8.89mm x 8.89mm) Viewing Angle: 80° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 20mcd Wavelength - Peak: 660nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Square Lens Style: Square with Flat Top Lens Size: 4.40mm ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1178R,67-1178,LU1 007B1 Base Product Number: SSI-LXH55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - SSI-LXH55SRD - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-LXH55SRD
Optoelectronics - Panel Indicators, Pilot Lights SSI-LXH55SRD
Win Source Part Number: 1237832-SSI-LXH55SRD Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Package: Bulk Voltage: 1.7V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.35" x 0.35" (8.89mm x 8.89mm) Viewing Angle: 80° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 20mcd Wavelength - Peak: 660nm Lamp Color: Red Current: 30mA Panel Cutout Shape: Square Lens Style: Square with Flat Top Lens Size: 4.40mm ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: 67-1178R,67-1178,LU1 007B1 Base Product Number: SSI-LXH55

Win Source Part Number: 1237832-SSI-LXH55SRD
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Package: Bulk
Voltage: 1.7V
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.35" x 0.35" (8.89mm x 8.89mm)
Viewing Angle: 80°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 20mcd
Wavelength - Peak: 660nm
Lamp Color: Red
Current: 30mA
Panel Cutout Shape: Square
Lens Style: Square with Flat Top
Lens Size: 4.40mm
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-1178R,67-1178,LU1007B1
Base Product Number: SSI-LXH55

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number SSI-LXH55SRD
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-419-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
Incandescent Light Bulbs - 105174 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11.3 mm (0.4449 inch)
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details