ITW Electronic Component Solutions - Lumex Optoelectronics - Panel Indicators, Pilot Lights SSI-LXH387SID-150

Description
Win Source Part Number: 1237819-SSI-LXH387SI D-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.31" (7.87mm) Viewing Angle: 120° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 60mcd Wavelength - Peak: 636nm Lamp Color: Red Current: 20mA Panel Cutout Shape: Round Lens Style: Round with Flat Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSI-LXH387
Request a Quote Datasheet
Description
Win Source Part Number: 1237819-SSI-LXH387SI D-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.31" (7.87mm) Viewing Angle: 120° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 60mcd Wavelength - Peak: 636nm Lamp Color: Red Current: 20mA Panel Cutout Shape: Round Lens Style: Round with Flat Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSI-LXH387
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - SSI-LXH387SID-150 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
SSI-LXH387SID-150
Optoelectronics - Panel Indicators, Pilot Lights SSI-LXH387SID-150
Win Source Part Number: 1237819-SSI-LXH387SI D-150 Category: Optoelectronics>Pane l Indicators, Pilot Lights Type: LED Termination Style: Wire Leads - 6" (152.40mm) Package: Bulk Voltage: 2V Standard Package: 100 Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.31" (7.87mm) Viewing Angle: 120° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 60mcd Wavelength - Peak: 636nm Lamp Color: Red Current: 20mA Panel Cutout Shape: Round Lens Style: Round with Flat Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Base Product Number: SSI-LXH387

Win Source Part Number: 1237819-SSI-LXH387SID-150
Category: Optoelectronics>Panel Indicators, Pilot Lights
Type: LED
Termination Style: Wire Leads - 6" (152.40mm)
Package: Bulk
Voltage: 2V
Standard Package: 100
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.31" (7.87mm)
Viewing Angle: 120°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 60mcd
Wavelength - Peak: 636nm
Lamp Color: Red
Current: 20mA
Panel Cutout Shape: Round
Lens Style: Round with Flat Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Base Product Number: SSI-LXH387

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pilot Lights and Indicator Lights
Product Number SSI-LXH387SID-150
Product Name Optoelectronics - Panel Indicators, Pilot Lights
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Indicator Lamps - 104761 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details