ITW Electronic Component Solutions - Lumex Panel Indicators, Pilot Lights SSI-LXH072GD

Description
LED Panel Indicator Green Diffused 110° 2.2V 25mA
Request a Quote Datasheet
Description
LED Panel Indicator Green Diffused 110° 2.2V 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 67-1184-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
67-1184-ND
Panel Indicators, Pilot Lights 67-1184-ND
LED Panel Indicator Green Diffused 110° 2.2V 25mA

LED Panel Indicator Green Diffused 110° 2.2V 25mA

Buy Now Datasheet
Panel Indicators, Pilot Lights - SSI-LXH072GD - SSI-LXH072GD - Win Source Electronics
Laguna Hills, CA, United States
Panel Indicators, Pilot Lights - SSI-LXH072GD
SSI-LXH072GD
Panel Indicators, Pilot Lights - SSI-LXH072GD SSI-LXH072GD
Manufacturer: Lumex Opto/Components Inc. Win Source Part Number: 1119407-SSI-LXH072GD Type: LED Voltage: 2.2V Ratings: Vf (Typ), If (Max) Panel Cutout Dimensions: 0.43" x 0.21" (11.00mm x 5.30mm) Viewing Angle: 110° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 9mcd Lens Style/Size: Rectangle with Flat Top, 7.00mm x 2.30mm Wavelength - Peak: 565nm Lamp Color: Green Current: 25mA Panel Cutout Shape: Rectangular Categories: Optoelectronics Status: Active Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Lumex Opto/Components Inc.
Win Source Part Number: 1119407-SSI-LXH072GD
Type: LED
Voltage: 2.2V
Ratings: Vf (Typ), If (Max)
Panel Cutout Dimensions: 0.43" x 0.21" (11.00mm x 5.30mm)
Viewing Angle: 110°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 9mcd
Lens Style/Size: Rectangle with Flat Top, 7.00mm x 2.30mm
Wavelength - Peak: 565nm
Lamp Color: Green
Current: 25mA
Panel Cutout Shape: Rectangular
Categories: Optoelectronics
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Indicator,Pnl-Mnt;Diffused Lens LED;Green;9mcd;110deg;105mW;0.551In;150mA;-40deg - 70127688 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Diffused Lens LED;Green;9mcd;110deg;105mW;0.551In;150mA;-40deg
70127688
Indicator,Pnl-Mnt;Diffused Lens LED;Green;9mcd;110deg;105mW;0.551In;150mA;-40deg 70127688
Indicator, Green Color, 110 ° (Typ.) Viewing Angle, 2.2 V (Typ.) (Forward) Voltage Rating Maximum operating temperature is +85 °C Luminous intensity is 9 mcd (Typ.) @ If==20 mA (Axial)

Indicator, Green Color, 110 ° (Typ.) Viewing Angle, 2.2 V (Typ.) (Forward) Voltage Rating

  • Maximum operating temperature is +85 °C
    Luminous intensity is 9 mcd (Typ.) @ If==20 mA (Axial)
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 67-1184-ND SSI-LXH072GD 70127688
Product Name Panel Indicators, Pilot Lights Panel Indicators, Pilot Lights - SSI-LXH072GD Indicator,Pnl-Mnt;Diffused Lens LED;Green;9mcd;110deg;105mW;0.551In;150mA;-40deg
Lamp Type LED Lamps LED Lamps
LED Color Green Green
Rated Voltage 2.2 volts 2.2 volts
Rated Current 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details