Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LAMPHOLDERS
ITW ELECTRONIC COMPONENT SOLUTIONS - LUMEX
SSH-LX3050 -- LED PANEL HOLDER, 3 MM, BLACK, 0.175" MNT HOLE
ITW Electronic Component Solutions - Lumex
LED Panel Holder, 3 mm, Black, 0.175" Mnt Hole
SSH-LX3050
Description
0.114 " Dia. LED Panel Cup for LX3050 Type LEDs 0.065 " panel thickness 0.175 " panel hole cut out. Polypropylene material.
Allied Electronics, Inc.
Done
Description
0.114 " Dia. LED Panel Cup for LX3050 Type LEDs 0.065 " panel thickness 0.175 " panel hole cut out. Polypropylene material.
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
LED Panel Holder, 3 mm, Black, 0.175" Mnt Hole
70127544
LED Panel Holder, 3 mm, Black, 0.175" Mnt Hole
70127544
0.114 " Dia. LED Panel Cup for LX3050 Type LEDs 0.065 " panel thickness 0.175 " panel hole cut out. Polypropylene material.
0.114 " Dia. LED Panel Cup for LX3050 Type LEDs
0.065 " panel thickness
0.175 " panel hole cut out. Polypropylene material.
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Lampholders
Product Number
70127544
Product Name
LED Panel Holder, 3 mm, Black, 0.175" Mnt Hole
Unlock Full Specs
to access all available technical data
Similar Products
Suzhou Ele Mfg Co., Ltd.
Plastic Lampholder, Medium Base White
6512
Specs
Maximum Voltage
250 volts
Maximum Wattage
660 watts
Material
Plastic / Phenolic
View Details
Keystone Electronics Corp.
LED Holders
8659
Specs
Lamp Base Holder Type
LED Holders
View Details
RS Components, Ltd.
Lamp Holders
296795
Specs
Lamp Base Holder Type
Lamp Holders
View Details
Ushio America, Inc.
Lampholder-socket
J-9/8
Specs
Lamp Base(s)
GY9.5
Maximum Voltage
125 volts
Maximum Wattage
1250 watts
View Details