Win Source Part Number: 1240304-SML-LXL8047U
Category: Optoelectronics>LED Lighting - Color
Series: TitanBrite™
Color: Blue
Package: Tape & Reel
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 500
Mounting: SMD (SMT)
Current - Max: 700mA
Viewing Angle: 100°
Voltage - Forward (Vf) (Typ): 4.6V
Current - Test: 700mA
Wavelength: 454nm (Typ)
Lumens/Watt @ Current - Test: 6 lm/W
Temperature - Test: 25°C
Package / Case: 2-SMD, Gull Wing Exposed Pad
Supplier Device Package: SMD
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2112-6,SMLLXL8047
Base Product Number: SML-LXL8047
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | SML-LXL8047USBCTR3 |
| Product Name | Optoelectronics - LED Lighting - Color |