Win Source Part Number: 1240288-SML-LX1610SI
Category: Optoelectronics>LED Lighting - Color
Series: TitanBrite™
Color: Red
Package: Tube
Height - Seated (Max): 0.130" (3.30mm)
Standard Package: 50
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 70°
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 350mA
Wavelength: 625nm (Typ)
Temperature - Test: 25°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: SMD
Dimension: 0.335" L x 0.335" W (8.50mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: 67-2034
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | SML-LX1610SIC |
| Product Name | Optoelectronics - LED Lighting - Color |