ITW Switches UK D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itw Mcmurdo SDEX9SNT

Description
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itw Mcmurdo - 26M2989 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itw Mcmurdo
26M2989
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itw Mcmurdo 26M2989
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M2989
Product Name D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Itw Mcmurdo
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details