ITW Switches UK D Sub Connector, Receptacle, 9 Position; No. Of Contacts Itw Mcmurdo SDE9SNT

Description
D SUB CONNECTOR, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector, Receptacle, 9 Position; No. Of Contacts Itw Mcmurdo - 87K3082 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 9 Position; No. Of Contacts Itw Mcmurdo
87K3082
D Sub Connector, Receptacle, 9 Position; No. Of Contacts Itw Mcmurdo 87K3082
D SUB CONNECTOR, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 9 POSITION; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 87K3082
Product Name D Sub Connector, Receptacle, 9 Position; No. Of Contacts Itw Mcmurdo
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A2N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
50 Ohm QMA 90° Plug - 110980 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details