ITW Switches UK Standard D Sub-Miniature Connector; No. Of Contacts Itw Mcmurdo SDE9S

Description
STANDARD D SUB-MINIATURE CONNECTOR; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
STANDARD D SUB-MINIATURE CONNECTOR; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard D Sub-Miniature Connector; No. Of Contacts Itw Mcmurdo - 09WX0987 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub-Miniature Connector; No. Of Contacts Itw Mcmurdo
09WX0987
Standard D Sub-Miniature Connector; No. Of Contacts Itw Mcmurdo 09WX0987
STANDARD D SUB-MINIATURE CONNECTOR; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

STANDARD D SUB-MINIATURE CONNECTOR; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:Special D Series; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09WX0987
Product Name Standard D Sub-Miniature Connector; No. Of Contacts Itw Mcmurdo
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products