ITW Switches UK Rack & Panel Connector, Receptacle 8 Position Solder; No. Of Contacts Itw Mcmurdo RS8

Description
RACK & PANEL CONNECTOR, RECEPTACLE 8 POSITION SOLDER; No. of Contacts:8Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Receptacle; Voltage AC:800V
Description
RACK & PANEL CONNECTOR, RECEPTACLE 8 POSITION SOLDER; No. of Contacts:8Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Receptacle; Voltage AC:800V

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connector, Receptacle 8 Position Solder; No. Of Contacts Itw Mcmurdo - 09WX0918 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Receptacle 8 Position Solder; No. Of Contacts Itw Mcmurdo
09WX0918
Rack & Panel Connector, Receptacle 8 Position Solder; No. Of Contacts Itw Mcmurdo 09WX0918
RACK & PANEL CONNECTOR, RECEPTACLE 8 POSITION SOLDER; No. of Contacts:8Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Receptacle; Voltage AC:800V

RACK & PANEL CONNECTOR, RECEPTACLE 8 POSITION SOLDER; No. of Contacts:8Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Receptacle; Voltage AC:800V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09WX0918
Product Name Rack & Panel Connector, Receptacle 8 Position Solder; No. Of Contacts Itw Mcmurdo
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details