ITW Switches UK Rack & Panel Connector, Receptacle, 16 Position, Solder; No. Of Contacts Itw Mcmurdo RS16

Description
RACK & PANEL CONNECTOR, RECEPTACLE, 16 POSITION, SOLDER; No. of Contacts:16Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Receptacle
Description
RACK & PANEL CONNECTOR, RECEPTACLE, 16 POSITION, SOLDER; No. of Contacts:16Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Receptacle

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connector, Receptacle, 16 Position, Solder; No. Of Contacts Itw Mcmurdo - 09WX0915 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Receptacle, 16 Position, Solder; No. Of Contacts Itw Mcmurdo
09WX0915
Rack & Panel Connector, Receptacle, 16 Position, Solder; No. Of Contacts Itw Mcmurdo 09WX0915
RACK & PANEL CONNECTOR, RECEPTACLE, 16 POSITION, SOLDER; No. of Contacts:16Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Receptacle

RACK & PANEL CONNECTOR, RECEPTACLE, 16 POSITION, SOLDER; No. of Contacts:16Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Receptacle

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09WX0915
Product Name Rack & Panel Connector, Receptacle, 16 Position, Solder; No. Of Contacts Itw Mcmurdo
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products