ITW Switches UK Rack & Panel Connector, Plug, 32 Position, Solder; No. Of Contacts Itw Mcmurdo RP32

Description
RACK & PANEL CONNECTOR, PLUG, 32 POSITION, SOLDER; No. of Contacts:32Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes
Datasheet
Description
RACK & PANEL CONNECTOR, PLUG, 32 POSITION, SOLDER; No. of Contacts:32Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connector, Plug, 32 Position, Solder; No. Of Contacts Itw Mcmurdo - 09WX0913 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 32 Position, Solder; No. Of Contacts Itw Mcmurdo
09WX0913
Rack & Panel Connector, Plug, 32 Position, Solder; No. Of Contacts Itw Mcmurdo 09WX0913
RACK & PANEL CONNECTOR, PLUG, 32 POSITION, SOLDER; No. of Contacts:32Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 32 POSITION, SOLDER; No. of Contacts:32Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09WX0913
Product Name Rack & Panel Connector, Plug, 32 Position, Solder; No. Of Contacts Itw Mcmurdo
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details