ITW Switches UK Rectangular Power Connector, Plug, 2 Position; No. Of Contacts Itw Mcmurdo RP16

Description
RECTANGULAR POWER CONNECTOR, PLUG, 2 POSITION; No. of Contacts:16Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Plug; Contact Gender:Pin
Description
RECTANGULAR POWER CONNECTOR, PLUG, 2 POSITION; No. of Contacts:16Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Plug; Contact Gender:Pin

Suppliers

Company
Product
Description
Supplier Links
Rectangular Power Connector, Plug, 2 Position; No. Of Contacts Itw Mcmurdo - 09WX0911 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Plug, 2 Position; No. Of Contacts Itw Mcmurdo
09WX0911
Rectangular Power Connector, Plug, 2 Position; No. Of Contacts Itw Mcmurdo 09WX0911
RECTANGULAR POWER CONNECTOR, PLUG, 2 POSITION; No. of Contacts:16Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Plug; Contact Gender:Pin

RECTANGULAR POWER CONNECTOR, PLUG, 2 POSITION; No. of Contacts:16Contacts; Product Range:RED Series; Connector Mounting:Cable Mount; Contact Termination Type:Through Hole; Pitch Spacing:4.7mm; Gender:Plug; Contact Gender:Pin

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09WX0911
Product Name Rectangular Power Connector, Plug, 2 Position; No. Of Contacts Itw Mcmurdo
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex Banana Socket to 0.092″ Pin Socket, Adapter - 9337 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details