Lumex’s family of panel mount indicator LEDs offers a wide variety of wire mount and PCB mount panel indicators. Options include various colors, including dual-color, package sizes and shapes and wavelengths. Lumex's line of PMI LEDs are also customizable.
Specification Options
Color
Amber
Blue
Green
Orange
Red
White
Yellow
Color Option
Dual Color
Single Color
Family
QuasarBrite
Operating Temp
-40ºC to 85ºC
Package Size
1.8mm
10mm
12mm x 12mm
2.3mm x 7mm
2mm
2mm x 5mm
3mm
4mmx7mm
5mm
8mm
Shape/type
Rectangular
Round
Wavelength
400-500nm
500-550nm
550-600nm
600-650nm
650-700nm
Lumex’s family of panel mount indicator LEDs offers a wide variety of wire mount and PCB mount panel indicators. Options include various colors, including dual-color, package sizes and shapes and wavelengths. Lumex's line of PMI LEDs are also customizable.
Specification Options
Color
- Amber
- Blue
- Green
- Orange
- Red
- White
- Yellow
Color Option
Family
Operating Temp
Package Size
- 1.8mm
- 10mm
- 12mm x 12mm
- 2.3mm x 7mm
- 2mm
- 2mm x 5mm
- 3mm
- 4mmx7mm
- 5mm
- 8mm
Shape/type
Wavelength
- 400-500nm
- 500-550nm
- 550-600nm
- 600-650nm
- 650-700nm